Status: | Active |
---|---|
Series: | AT89C2051 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.02
|
1,245
in stock
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | -55 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 6 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
AT89C2051 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.311875 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
12MHZ, SOIC, IND TEMP, GREEN, 4V - 5.5V | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89C2051-12SUR?
Additional datasheets, footprints and schematics for AT89C2051-12SUR are listed on our Part Details page. You can also find images and similar parts to AT89C2051-12SUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C2051-12SUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C2051-12SUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C2051-12SUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C2051-12SUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C2051-12SUR have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for AT89C2051-12SUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C2051-12SUR often in real-time on the comparison pages.
What if I can't find stock of AT89C2051-12SUR?
You can fill out our help required form which you can use to request a quote for AT89C2051-12SUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.