Status: | Active |
---|---|
Series: | AT89C2051 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.09
|
13,666
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | -55 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 6 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (37) |
Data Sheets |
---|
AT89C2051 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
12MHZ, SOIC, IND TEMP, GREEN, 4V - 5.5V | Microchip Technology |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
Microcontroller Mcu, 8 Bit, 8051, 12Mhz, Soic-20 | Newark Electronics |
AT89C Series 12MHz 128KB RAM 64KB Flash 8-Bit Microcontroller - SOIC-20 | Future Electronics |
MCU 8-bit 89C 8051 CISC 2KB Flash 3.3V/5V 20-Pin SOIC | Avnet America |
MCU, 8BIT, 8051, 12MHZ, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a AT89C2051-12SU?
Additional datasheets, footprints and schematics for AT89C2051-12SU are listed on our Part Details page. You can also find images and similar parts to AT89C2051-12SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C2051-12SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C2051-12SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C2051-12SU fall under?
The AT89C2051-12SU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C2051-12SU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C2051-12SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C2051-12SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C2051-12SU have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT89C2051-12SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C2051-12SU often in real-time on the comparison pages.
What if I can't find stock of AT89C2051-12SU?
You can fill out our help required form which you can use to request a quote for AT89C2051-12SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.