Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mature product, not recommended for new designs. Replaced by AT88RF04C
No distributors results available
Key Size | 64 |
---|---|
Max# Operating Freq# (MHz) | 5 |
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 1 |
Algorithm Type | Proprietary |
Zones | 4 |
Operating Voltage Max (Vcc) | 5.5 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a AT88SC0104C-ME?
Additional datasheets, footprints and schematics for AT88SC0104C-ME are listed on our Part Details page. You can also find images and similar parts to AT88SC0104C-ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC0104C-ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0104C-ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC0104C-ME fall under?
The AT88SC0104C-ME is listed under AT88SC0104C.
Can I view similar or alternative parts?
You can view similar parts to AT88SC0104C-ME when available in the AT88SC0104C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0104C-ME you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC0104C-ME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC0104C-ME have stock available?
There is no stock from authorised distributors for AT88SC0104C-ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC0104C-ME often in real-time on the comparison pages.
What if I can't find stock of AT88SC0104C-ME?
You can fill out our help required form which you can use to request a quote for AT88SC0104C-ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.