Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATSAM3U4E, ATSHA204A |
Kit Application Type | Crypto Authentication |
Application Sub Type | Cryptographic Security |
Core Architecture | ARM |
RoHS Compliant | Yes |
Evaluation Board, Atsha204A Cryptoauthentication | Newark Electronics |
Where can I find additional details, specifications and documents for a AT88CK9000-TSU?
Additional datasheets, footprints and schematics for AT88CK9000-TSU are listed on our Part Details page. You can also find images and similar parts to AT88CK9000-TSU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88CK9000-TSU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88CK9000-TSU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88CK9000-TSU fall under?
The AT88CK9000-TSU is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88CK9000-TSU when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88CK9000-TSU you can contact the distributor directly for product support, shipping queries etc.
Is the AT88CK9000-TSU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT88CK9000-TSU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT88CK9000-TSU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88CK9000-TSU often in real-time on the comparison pages.
What if I can't find stock of AT88CK9000-TSU?
You can fill out our help required form which you can use to request a quote for AT88CK9000-TSU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.