Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.38
|
No stock
|
Buy Now | |
Future Electronics
from US$3.80
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
-
|
Buy Now | |
Avnet America
from US$4.51
|
-
|
Buy Now | |
Microchip Technology
from US$3.26
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now | |
Richardson RFPD
from US$4.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Performance RF-CMOS 2.4 GHz Radio Transceiver Targeted for IEEE 802.15.4™, ZigBee®, 6LoWPAN, RF4CE, SP100, WirelessHART™ and ISM Applications |
Industry Leading Link Budget (104 dB) |
Receiver Sensitivity -101 dBm |
Programmable Output Power from -17 dBm up to +3 dBm |
Ultra-Low Current Consumption: |
SLEEP=0.02 μA |
TRX_OFF=0.4 mA |
RX_ON=12.3 mA |
BUSY_TX=14 mA (at max. Transmit Power of +3 dBm) |
Ultra-Low Supply Voltage (1.8V to 3.6V) with Internal Regulator |
Optimized for Low BoM Cost and Ease of Production: |
Few External Components Necessary (Crystal, Capacitors and Antenna) |
Excellent ESD Robustness |
Easy to Use Interface: |
Registers, Frame Buffer and AES Accessible through Fast SPI |
Only Two Microcontroller GPIO Lines Necessary |
One Interrupt Pin from Radio Transceiver |
Clock Output with Prescaler from Radio Transceiver |
Type | 802.15.4 |
---|---|
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 Vcc |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +125C |
Power Output | 3 dBm |
RF Data Rate | 2 |
Frequency Range | 2.4 GHz |
Input Sensitivity | -101 dBm |
Antenna Diversity | Yes |
Cloud Partner | True |
Crypto Engine | AES |
External PA Control | Yes |
Package | VQFN 32QN1 32 |
Temperature Range | -40C to +125C |
AT86RF231 Series Low Power 2.4 GHz Surface Mount Transceiver IC - QFN-32 | Future Electronics |
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32 | Newark Electronics |
ZigBee/802.15.4 Modules 2480MHz 250Kbps 32-Pin QFN EP | Avnet America |
RF TRANSCEIVER, 2.48GHZ, -40 TO 125DEG C | element14 |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF231-ZF?
Additional datasheets, footprints and schematics for AT86RF231-ZF are listed on our Part Details page. You can also find images and similar parts to AT86RF231-ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF231-ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF231-ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF231-ZF fall under?
The AT86RF231-ZF is listed under AT86RF231.
Can I view similar or alternative parts?
You can view similar parts to AT86RF231-ZF when available in the AT86RF231 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF231-ZF you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF231-ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF231-ZF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for AT86RF231-ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF231-ZF often in real-time on the comparison pages.
What if I can't find stock of AT86RF231-ZF?
You can fill out our help required form which you can use to request a quote for AT86RF231-ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.