Status: | Active |
---|---|
Series: | AT86RF215M |
RoHS: | Compliant |
AT86RF215M is a sub-1GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1.
The AT86RF215M offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift keying (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK).
Device Description | 0 |
---|---|
Type | Sub-GHz |
Pin Count | 0 |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | False |
RF Transceiver | True |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +85 |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 389.5-510MHz, 779-1020MHz, 2400-2483.5MHz |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
AT86RF215 - Complete Datasheet |
Application Notes |
---|
AN_42567 - AT13282: AT86RF215 Chat Application |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1443 |
Shipping Weight (kg) | 0.060857 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Sub-1GHz IEEE 802.15.4 Transceiver,48QFN | Microchip Technology |
Sub-1Ghz Ieee 802.15.4 Transceiver,48Qfn 48 Vqfn 7X7X1.0Mm T/R Rohs Compliant: Yes |Microchip AT86RF215M-ZUR | Newark Electronics |
RF Transceiver BPSK/FSK/OFDM/QPSK 2.5V/3.3V 48-Pin VQFN T/R | Avnet America |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF215M-ZUR?
Additional datasheets, footprints and schematics for AT86RF215M-ZUR are listed on our Part Details page. You can also find images and similar parts to AT86RF215M-ZUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF215M-ZUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF215M-ZUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF215M-ZUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF215M-ZUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT86RF215M-ZUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for AT86RF215M-ZUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF215M-ZUR often in real-time on the comparison pages.
What if I can't find stock of AT86RF215M-ZUR?
You can fill out our help required form which you can use to request a quote for AT86RF215M-ZUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.