Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AT86RF215IQ is a dual-band sub-1GHz/2.4GHz IQ radio. One TX and two RX serial low voltage differential signal (LVDS) interfaces provide access to 13 bit I/Q data with a sampling frequency of up to 4 MHz.
Operating Voltage Min (Vcc) | 1.8 |
---|---|
Transmit Current Consumption (mA) | 68 at 14dBm |
Operating Voltage Max (Vcc) | 3.6 |
Temp# Range Min (deg C) | -40 |
Frequency Band | 389.5 to 510, 779 to 1020, 2400 to 2483.5MHz |
Temp# Range Max (deg C) | 85 |
Temperature Range | -40C to +85C |
Dual Band I/Q Radio, 48Qfn, T&r 48 Vqfn 7X7X1.0Mm T/R Rohs Compliant: Yes |Microchip AT86RF215IQ-ZUR | Newark Electronics |
RF Transceiver BPSK/FSK/OFDM/QPSK 2.5V/3.3V 48-Pin VQFN T/R | Avnet America |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF215IQ-ZUR?
Additional datasheets, footprints and schematics for AT86RF215IQ-ZUR are listed on our Part Details page. You can also find images and similar parts to AT86RF215IQ-ZUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF215IQ-ZUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF215IQ-ZUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF215IQ-ZUR fall under?
The AT86RF215IQ-ZUR is listed under AT86RF215IQ.
Can I view similar or alternative parts?
You can view similar parts to AT86RF215IQ-ZUR when available in the AT86RF215IQ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF215IQ-ZUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF215IQ-ZUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF215IQ-ZUR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Richardson RFPD and EBV Elektronik have stock available or on a lead time for AT86RF215IQ-ZUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF215IQ-ZUR often in real-time on the comparison pages.
What if I can't find stock of AT86RF215IQ-ZUR?
You can fill out our help required form which you can use to request a quote for AT86RF215IQ-ZUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.