Status: | Active |
---|---|
Series: | AT86RF212B |
RoHS: | Compliant |
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing.
It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch.
An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.42
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$4.36
|
381
in stock
|
Buy Now | |
element14
from US$4.43
|
381
in stock
|
Buy Now | |
Future Electronics
from US$4.14
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
Microchip Technology
from US$3.31
|
-
|
Buy Now | |
Richardson RFPD
from US$4.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Chinese WPAN band from 779 to 787MHz |
European SRD band from 863 to 870MHz |
North American ISM band from 902 to 928MHz |
Japanese band from 915 to 930MHz |
BPSK with 20 and 40kb/s, compliant to IEEE® 802.15.4-2003/2006/2011 |
O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011 |
O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011 |
O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate |
Flexible combination of frequency bands and data rates |
Receiver sensitivity up to -110dBm |
Programmable TX output power up to +11dBm |
SLEEP = 0.2µA |
TRX_OFF = 450µA |
RX_ON = 9.2mA |
BUSY_TX = 18.0mA at TX output power +5dBm |
Ultra-low supply voltage (1.8V to 3.6V) with internal regulator |
Registers, frame buffer, and AES accessible through fast SPI |
Clock output with prescaler from radio transceiver |
128-byte FIFO (SRAM) for data buffering |
Fully integrated, fast settling PLL to support Frequency Hopping |
Battery monitor |
Adjustable receiver sensitivity |
Integrated TX/RX switch, LNA, and PLL loop filter |
Automatic VCO and filter calibration |
Integrated 16MHz crystal oscillator |
FCS computation and Clear Channel Assessment |
RSSI measurement, Energy Detection and Link Quality Indication |
Automated acknowledgement and retransmission |
CSMA-CA and Listen Before Talk (LBT) |
Automatic address filtering and automated FCS check |
AES 128-bit hardware accelerator |
Antenna Diversity |
RX/TX indication for external RF front end control |
True Random Number Generation for security application |
Few external components necessary (crystal, capacitors and antenna) |
Excellent ESD robustness |
Industrial temperature range from -40°C to +85°C |
32-pin Low-Profile QFN Package 5 x 5 x 0.9mm³ |
RoHS/Fully Green |
Compliant to IEEE 802.15.4-2003/2006/2011 |
Compliant to ETSI EN 300 220-1, and FCC 47 CFR Section 15.247 |
Device Description | 0 |
---|---|
Type | Sub-GHz |
Power Output | 10 dBm |
Pin Count | 0 |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | False |
RF Transceiver | False |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +85C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 700/800/900MHz |
Input Sensitivity | -110 dBm |
Antenna Diversity | No |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 Vcc |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Crypto Engine | AES |
External PA Control | Yes |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | True |
Max Data Rate | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (490) |
Data Sheets |
---|
ZigBit 700/800/900 MHz Wireless Modules Datasheet - Balanced RF Output |
ATZB-RF-212B-0-CN - Complete Datasheet |
ATZB-RF-212B-0-U - Complete Datasheet |
AT86RF212B - Complete Datasheet |
Legacy Collaterals |
---|
Computers that You Wear Help Your Work and Play |
Designing Feature-Rich User Interfaces for Home and Industrial Controllers |
User Guides |
---|
RCB256RFR2-XPRO User Guide |
REB233-XPRO User Guide |
ZigBit USB Stick User Guide |
Atmel AVR2051: Atmel BitCloud SerialNet User Guide |
ZigBit Extension User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0613 |
Shipping Weight (kg) | 0.512245 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Rf Transceiver, 769Mhz-935Mhz, Qfn-32 | Newark Electronics |
RF TRANSCEIVER, 769MHZ-935MHZ, QFN-32 | element14 |
700 / 800 / 900 MHz Transceiver for ZigBee IEEE 802.15.4 Application - QFN-32 | Future Electronics |
RF Transceiver BPSK/QPSK 1.8/3V 32-Pin VQFN Tray | Avnet America |
700/800/900MHz ZigBee Transceiver Toucan | Microchip Technology |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF212B-ZU?
Additional datasheets, footprints and schematics for AT86RF212B-ZU are listed on our Part Details page. You can also find images and similar parts to AT86RF212B-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF212B-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF212B-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF212B-ZU fall under?
The AT86RF212B-ZU is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to AT86RF212B-ZU when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF212B-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF212B-ZU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT86RF212B-ZU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AT86RF212B-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF212B-ZU often in real-time on the comparison pages.
What if I can't find stock of AT86RF212B-ZU?
You can fill out our help required form which you can use to request a quote for AT86RF212B-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.