Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$177.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$177.50
|
No stock
|
Buy Now |
Height | 5.588mm |
---|---|
Bumper / Feet Style | Square |
Body Color | Black |
External Depth | 889mm |
RoHS Compliant | No |
Enclosures, Accessories | Newark Electronics |
Where can I find additional details, specifications and documents for a AT-8185?
Additional datasheets, footprints and schematics for AT-8185 are listed on our Part Details page. You can also find images and similar parts to AT-8185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT-8185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT-8185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT-8185 fall under?
The AT-8185 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to AT-8185 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT-8185 you can contact the distributor directly for product support, shipping queries etc.
Is the AT-8185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT-8185 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT-8185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT-8185 often in real-time on the comparison pages.
What if I can't find stock of AT-8185?
You can fill out our help required form which you can use to request a quote for AT-8185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.