Status: | Active |
---|---|
Series: | AT80C51RD2 |
RoHS: | Compliant |
The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
102
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
953
in stock
|
Buy Now | |
Microchip Technology
from US$2.96
|
621
in stock
|
Buy Now | |
Schukat Electronic
from US$4.79
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
93
in stock
|
Buy Now | |
Avnet America
from US$3.40
|
93
in stock
|
Buy Now | |
EBV Elektronik
-
|
297
in stock
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now | |
Farnell
from US$3.85
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | ROMless |
---|---|
Program Memory Size (KB) | 0 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT80C51RD2 - Complete Datasheet |
AT83C51RB2, AT83C51RC2, AT83C51IC2, AT80C51ID2, AT80C51RD2 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
AT80C51 Series 1 kB SRAM 40 MHz 5.5 V 8-Bit Microcontroller - PLCC-44 | Future Electronics |
C51RD2 ROMless PLCC44 com 5V GREEN | Microchip Technology |
MC 2,7-5,5V ROMless -40/+85°C PLCC44 | Schukat Electronic |
Microcontroller 8051, 80C51 ROMless | RS |
C51Rd2 Romless Plcc44 Com 5V Green Rohs Compliant: Yes |Microchip AT80C51RD2-SLSUM | Newark Electronics |
MCU 8-Bit AT80 8051 CISC ROMLess 3.3V/5V 44-Pin PLCC Stick | Avnet America |
MCU, 8BIT, 8051, 40MHZ, PLCC-44 | element14 |
Where can I find additional details, specifications and documents for a AT80C51RD2-SLSUM?
Additional datasheets, footprints and schematics for AT80C51RD2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT80C51RD2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT80C51RD2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT80C51RD2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT80C51RD2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT80C51RD2-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT80C51RD2-SLSUM have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for AT80C51RD2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT80C51RD2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT80C51RD2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT80C51RD2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.