Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Insulating |
---|---|
Tape Backing Material | PVC (Polyvinylchloride) |
Tape Width - Metric | 15mm |
Tape Width - Imperial | 0.59" |
Tape Length - Metric | 10m |
Tape Length - Imperial | 32.81ft |
Tape Colour | Multicolour |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Multi |
Material Thickness | 0.15mm |
Tape Length | 10m |
Electrical Insultape, Pvc, 10M X 15Mm | Newark Electronics |
ELECTRICAL INSULTAPE, PVC, 10M X 15MM | element14 |
Where can I find additional details, specifications and documents for a AT7 RAINBOW PK171125?
Additional datasheets, footprints and schematics for AT7 RAINBOW PK171125 are listed on our Part Details page. You can also find images and similar parts to AT7 RAINBOW PK171125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT7 RAINBOW PK171125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT7 RAINBOW PK171125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT7 RAINBOW PK171125 fall under?
The AT7 RAINBOW PK171125 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to AT7 RAINBOW PK171125 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT7 RAINBOW PK171125 you can contact the distributor directly for product support, shipping queries etc.
Is the AT7 RAINBOW PK171125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT7 RAINBOW PK171125 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT7 RAINBOW PK171125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT7 RAINBOW PK171125 often in real-time on the comparison pages.
What if I can't find stock of AT7 RAINBOW PK171125?
You can fill out our help required form which you can use to request a quote for AT7 RAINBOW PK171125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.