Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Free Hanging |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | PM4H-A PM4H-F11R LT4H LT4H-W (11-pin type) |
Relay Socket, AT8-R11K, 11 Pin Round, Reversible, For Timers/Counters/Relays | Panasonic Industrial Automation AT78051 | RS Americas |
REAR TERMINAL SOCKET, 11 PINS | element14 |
11 Pin, Reversible Replay Socket For Din, Size Timer/Counter |Panasonic AT78051 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT78051?
Additional datasheets, footprints and schematics for AT78051 are listed on our Part Details page. You can also find images and similar parts to AT78051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT78051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT78051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT78051 fall under?
The AT78051 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AT78051 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT78051 you can contact the distributor directly for product support, shipping queries etc.
Is the AT78051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT78051 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AT78051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT78051 often in real-time on the comparison pages.
What if I can't find stock of AT78051?
You can fill out our help required form which you can use to request a quote for AT78051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.