Status: | Unknown |
---|---|
Series: | AT77 Range |
RoHS: | Unknown |
Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | PVC (Polyvinylchloride) |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 33m |
Tape Length - Imperial | 108.27ft |
Tape Colour | Black |
Product Range | AT77 Range |
SVHC | No SVHC (15-Jan-2019) |
Adhesion Strength | 2.2N/m² |
Colour | Black |
Elongation | 250% |
External Width | 19mm |
Material | PVC (Polyvinyl Chloride) |
Material Thickness | 0.19mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -18°C |
Tape Length | 33m |
Tape Width | 19mm |
ELECTRICAL INSULTAPE, PVC, 33M X 19MM | element14 |
Electrical Insultape, Pvc, 33M X 19Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a AT77 33M X 19MM?
Additional datasheets, footprints and schematics for AT77 33M X 19MM are listed on our Part Details page. You can also find images and similar parts to AT77 33M X 19MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT77 33M X 19MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT77 33M X 19MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT77 33M X 19MM fall under?
The AT77 33M X 19MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to AT77 33M X 19MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT77 33M X 19MM you can contact the distributor directly for product support, shipping queries etc.
Is the AT77 33M X 19MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT77 33M X 19MM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT77 33M X 19MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT77 33M X 19MM often in real-time on the comparison pages.
What if I can't find stock of AT77 33M X 19MM?
You can fill out our help required form which you can use to request a quote for AT77 33M X 19MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.