Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
element14
from US$5.27
|
-
|
Buy Now |
Tweezer Type | ESD |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 115mm |
Tweezer Body Material | PBT (Polybutylene Terephthalate) |
Tweezer Tip Material | PBT (Polybutylene Terephthalate) |
Product Range | - |
TWEEZERS SET, ANTISTATIC | element14 |
Where can I find additional details, specifications and documents for a AT-700?
Additional datasheets, footprints and schematics for AT-700 are listed on our Part Details page. You can also find images and similar parts to AT-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT-700 fall under?
The AT-700 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to AT-700 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT-700 you can contact the distributor directly for product support, shipping queries etc.
Is the AT-700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT-700 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AT-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT-700 often in real-time on the comparison pages.
What if I can't find stock of AT-700?
You can fill out our help required form which you can use to request a quote for AT-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.