Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 6" |
External Height | 6" |
Raceway / Duct Color | - |
Raceway / Duct Material | - |
Enclosure, Angled Wiring Trough, NEMA 1,6x6x18 | nVent HOFFMAN AT6618 | RS Americas |
Raceway Duct, Angled Trough, 6X6X18" | Newark Electronics |
Where can I find additional details, specifications and documents for a AT6618?
Additional datasheets, footprints and schematics for AT6618 are listed on our Part Details page. You can also find images and similar parts to AT6618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT6618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT6618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT6618 fall under?
The AT6618 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to AT6618 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT6618 you can contact the distributor directly for product support, shipping queries etc.
Is the AT6618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT6618 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AT6618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT6618 often in real-time on the comparison pages.
What if I can't find stock of AT6618?
You can fill out our help required form which you can use to request a quote for AT6618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.