Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
24,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
13,357
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
7,579
in stock
|
Buy Now | |
element14
from US$0.46
|
6,198
in stock
|
Buy Now | |
Farnell
from US$0.45
|
6,198
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
4,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,089
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AT Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Female Contact, Machined SIZE 20 | RS Americas |
Automotive Contact, Socket, Crimp, 20Awg | Newark Electronics |
Copper Alloy Gold-Plated Size 20 Machined 20-22 AWG Female Socket Contact | Future Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | element14 |
MACHINED GOLD-PLATED CONTACT SOCKET | RS |
Amphenol Industrial Crimp Terminal, Receptacle, Gold, 20 ... 20AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Solid Machined, Gold-plated, Female Contact, Size 20, 20-22AWG | Avnet America |
Solid Machined Gold-plated Female Contact | Power and Signal Group |
SKT CONTACT SIZE 20, AWG 20-22 | TTI Europe |
Where can I find additional details, specifications and documents for a AT62-201-2031?
Additional datasheets, footprints and schematics for AT62-201-2031 are listed on our Part Details page. You can also find images and similar parts to AT62-201-2031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT62-201-2031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT62-201-2031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT62-201-2031 fall under?
The AT62-201-2031 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT62-201-2031 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT62-201-2031 you can contact the distributor directly for product support, shipping queries etc.
Is the AT62-201-2031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT62-201-2031 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AT62-201-2031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT62-201-2031 often in real-time on the comparison pages.
What if I can't find stock of AT62-201-2031?
You can fill out our help required form which you can use to request a quote for AT62-201-2031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.