Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
22,900
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
492,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
126,000
in stock
|
Buy Now | |
element14
from US$0.27
|
50,387
in stock
|
Buy Now | |
PEI-Genesis
from US$0.15
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
40,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.24
|
32,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
28,936
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
27,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
25,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
6,508
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
4,000
in stock
|
Buy Now | |
Conrad
from US$0.35
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
655
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | A Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
For Use With | Amphenol ATM Series Connectors |
Contact Plating | Nickel Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 20 |
Gender | Socket |
SKT CONTACT SIZE 20, AWG 16-22 | TTI Europe |
FEMALE CONTACT, STAMPED & | Heilind Electronics |
CONTACT, SOCKET, 22-16, CRIMP | element14 |
AT #20 16-22AWG SKT NI REEL4K | PEI-Genesis |
Stamped & Formed, Nickel-plated, Female Contact, Size 20, 16-22AWG | Future Electronics |
Contact, Socket, 22-16, Crimp, Full Reel | Newark Electronics |
Stamped & Formed, Nickel-plated, Female Contact, Size 20, 16-22AWG, 4000 pcs. Reel | Avnet America |
Stamped & Formed Nickel-Plated Female Contact | Power and Signal Group |
CONTACT, SOCKET, 22-18 AWG, CRIMP | Farnell |
Stamped & Formed, Nickel-Plated, Female Contact, Size 20, 16-22Awg, 4000 Pc Reel | Amphenol Sine Systems AT62-20-0122 | RS Americas |
Female Contact #20 20-22 AWG, Nickel | RS |
Contact | Transfer Multisort Elektronik |
ATM FEMALE CRIMP AWG 20 NICKEL | Rutronik |
AWG: 22 - 16 | Conrad |
Amphenol Industrial Crimp Contact, Socket, 22 ... 16AWG | Distrelec |
Where can I find additional details, specifications and documents for a AT62-20-0122.?
Additional datasheets, footprints and schematics for AT62-20-0122. are listed on our Part Details page. You can also find images and similar parts to AT62-20-0122. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT62-20-0122. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT62-20-0122. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT62-20-0122. fall under?
The AT62-20-0122. is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT62-20-0122. when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT62-20-0122. you can contact the distributor directly for product support, shipping queries etc.
Is the AT62-20-0122. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT62-20-0122. have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, PEI-Genesis and Future Electronics have stock available or on a lead time for AT62-20-0122..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT62-20-0122. often in real-time on the comparison pages.
What if I can't find stock of AT62-20-0122.?
You can fill out our help required form which you can use to request a quote for AT62-20-0122. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.