Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
996,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
237,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.27
|
156,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
47,785
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
47,400
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
27,579
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
14,714
in stock
|
Buy Now | |
element14
from US$0.24
|
12,538
in stock
|
Buy Now | |
Farnell
from US$0.21
|
12,538
in stock
|
Buy Now | |
PEI-Genesis
from US$0.16
|
11,900
in stock
|
Buy Now | |
Conrad
from US$0.36
|
11,200
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
1,665
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now |
Product Range | A Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | Amphenol AT & AHD-9 Series Connectors |
Contact Plating | Nickel Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Gender | Socket |
SKT CONTACT SIZE 16, AWG 16-18 | TTI Europe |
FEMALE CONTACT STAMPED&FORMED 16-18 AWG | Heilind Electronics |
Stamped & Formed Nickel-Plated Female Contact, Standard Socket | Power and Signal Group |
Stamped & Formed, Nickel-plated, Female Contact, Size 16, 16-18AWG, 4000 pcs. Reel | Avnet America |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Female Contact Stamped & Formed, 16-18 AWG, Nickel Plated - Cut Reel | Amphenol Sine Systems AT62-16-0122 | RS Americas |
Stamped & Formed, Nickel-plated, Female Contact, Size 16, 16-18AWG | Future Electronics |
Contact | Transfer Multisort Elektronik |
CONTACT, SOCKET, 18-16 AWG, CRIMP | element14 |
Female Contact,Stamped&Formed 16-18Awg | RS |
AT #16 14-16AWG SKT NI REEL | PEI-Genesis |
AWG: 18 - 16 | Conrad |
Amphenol Industrial Crimp socket 18...16 AWG | Distrelec |
CONTACT PIN AWG 16-18 STAMPED | Rutronik |
Where can I find additional details, specifications and documents for a AT62-16-0122.?
Additional datasheets, footprints and schematics for AT62-16-0122. are listed on our Part Details page. You can also find images and similar parts to AT62-16-0122. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT62-16-0122. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT62-16-0122. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT62-16-0122. fall under?
The AT62-16-0122. is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT62-16-0122. when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT62-16-0122. you can contact the distributor directly for product support, shipping queries etc.
Is the AT62-16-0122. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT62-16-0122. have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Power and Signal Group, Avnet America and Newark Electronics have stock available or on a lead time for AT62-16-0122..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT62-16-0122. often in real-time on the comparison pages.
What if I can't find stock of AT62-16-0122.?
You can fill out our help required form which you can use to request a quote for AT62-16-0122. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.