Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,240
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
226,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
32,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
22,649
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
18,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
12,000
in stock
|
Buy Now | |
PEI-Genesis
from US$0.27
|
7,600
in stock
|
Buy Now | |
Power and Signal Group
from US$0.31
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,000
in stock
|
Buy Now | |
element14
from US$0.37
|
1,930
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,930
in stock
|
Buy Now | |
Conrad
from US$0.58
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Nickel Plated Contacts |
For Use With | Amphenol ATP & AHD-6 Series Connectors |
Wire Size AWG Min | 14AWG |
SKT CONTACT SIZE 12, AWG 12-14 | TTI Europe |
Size 12 Nickel-Plated 12-14 AWG Stamped & Formed Female Contact | Future Electronics |
Contact | RS Americas |
Automotive Contact, Skt, 14-12Awg, Crimp | Newark Electronics |
Female Contact #12, Stamped & Formed, 12-14AWG, Nickel | Avnet America |
FEMALE CONTACT, STAMPED & | Heilind Electronics |
ATM FEMALE CRIMP AWG 12 NICKEL | Rutronik |
AT #12 12-14AWG SKT NI 2K Reel | PEI-Genesis |
Stamped & Formed Nickel-Plated Female Contact, Standard Socket | Power and Signal Group |
CONTACT, SOCKET, 14-12 AWG, CRIMP | element14 |
Female Contact #12 S12-14AWG Nickel | RS |
AWG: 14 - 12 | Conrad |
Where can I find additional details, specifications and documents for a AT62-12-0166?
Additional datasheets, footprints and schematics for AT62-12-0166 are listed on our Part Details page. You can also find images and similar parts to AT62-12-0166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT62-12-0166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT62-12-0166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT62-12-0166 fall under?
The AT62-12-0166 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT62-12-0166 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT62-12-0166 you can contact the distributor directly for product support, shipping queries etc.
Is the AT62-12-0166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT62-12-0166 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for AT62-12-0166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT62-12-0166 often in real-time on the comparison pages.
What if I can't find stock of AT62-12-0166?
You can fill out our help required form which you can use to request a quote for AT62-12-0166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.