Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 64Mbit |
Flash Memory Configuration | 8192 Pages x 1056Byte |
IC Interface Type | Serial SPI |
Memory Case Style | CASON |
No. of Pins | 8Pins |
Clock Frequency | 66MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 45 |
IC Generic Number | 45DB642 |
Logic Function Number | 45DB642 |
Memory Type | Flash |
Memory Voltage Vcc | 2.7V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AT45DB642D-CNU?
Additional datasheets, footprints and schematics for AT45DB642D-CNU are listed on our Part Details page. You can also find images and similar parts to AT45DB642D-CNU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT45DB642D-CNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT45DB642D-CNU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT45DB642D-CNU fall under?
The AT45DB642D-CNU is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AT45DB642D-CNU when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT45DB642D-CNU you can contact the distributor directly for product support, shipping queries etc.
Is the AT45DB642D-CNU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT45DB642D-CNU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT45DB642D-CNU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT45DB642D-CNU often in real-time on the comparison pages.
What if I can't find stock of AT45DB642D-CNU?
You can fill out our help required form which you can use to request a quote for AT45DB642D-CNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.