Status: | Active |
---|---|
Series: | AT42QT2120 |
RoHS: | Compliant |
The button sensors can be constructed in a variety of shapes and sizes. The device includes all the necessary signal processing functions required to provide stable sensing under a wide variety of changing conditions and frequencies (conducted immunity certified to EN61000-4-6 Level 2B).
The QTouchADC sensing algorithm enables superior sensing because of faster acquisition times and shorter burst lengths. This algorithm is utilized in the new Microchip AT42QT2120 touch controller, as well in the Microchip QTouch Library in the Microchip ATtiny20 and ATtiny40 devices. In addition to providing the industry's best proximity range, QTouchADC removes the need for any external components per sensing channel and reduces the pins to 1-pin-per-channel.
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
27
in stock
|
Buy Now | |
Microchip Technology
from US$1.34
|
872
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
324
in stock
|
Buy Now | |
element14
from US$1.75
|
324
in stock
|
Buy Now | |
Farnell
from US$1.65
|
324
in stock
|
Buy Now | |
EBV Elektronik
-
|
740
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 12 |
Max Number of keys | 12 |
Slider | Yes |
Proximity detection | Yes |
Output Channels | 0 |
Measurement Principle | E-Field |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | I2C |
I/O, LED Drivers | 0 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 20 | TSSOP |
Packing Media | Tube (74) |
Data Sheets |
---|
AT42QT2120 Datasheet |
Brochures |
---|
Product Selection Guide |
User Guides |
---|
Ultra Low Power BLE 4.1 SoC - Hardware Design Guidelines - SAMB11 Hardware Design Guide. |
Atmel AT08801: Single Key Configurator - User Guide |
Multifunction Compact Keyboard User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
QTouchADC for BSW & Proximity Detection | Microchip Technology |
Capacitive Touch Sensor, -40 To 85Deg C | Newark Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C | element14 |
Capacitive Touch Sensors 12 channel | RS |
Touch Sensor Capacitive 12 Key 1.8V to 5.5V Surface Mount 20-Pin TSSOP | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT42QT2120-XU?
Additional datasheets, footprints and schematics for AT42QT2120-XU are listed on our Part Details page. You can also find images and similar parts to AT42QT2120-XU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT2120-XU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT2120-XU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT2120-XU fall under?
The AT42QT2120-XU is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT42QT2120-XU when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT2120-XU you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT2120-XU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT2120-XU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT42QT2120-XU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT2120-XU often in real-time on the comparison pages.
What if I can't find stock of AT42QT2120-XU?
You can fill out our help required form which you can use to request a quote for AT42QT2120-XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.