Status: | Active |
---|---|
Series: | AT42QT1070 |
RoHS: | Compliant |
The QT1070 has the optimized architecture where no external components are required and only 1-pin per channel. It includes all signal processing functions necessary to provide stable sensing under a wide variety of changing conditions, and the outputs are fully debounced.
The QT1070 modulates its bursts in a spread-spectrum fashion in order to heavily suppress the effects of external noise, and to suppress RF emissions. The QT1070 use a dual-pulse method of acquisition. This provides greater noise immunity and eliminates the need for external sampling capacitors, allowing touch sensing using a single pin.
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
37,991
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
37,991
in stock
|
Buy Now | |
element14
from US$1.24
|
37,991
in stock
|
Buy Now | |
Microchip Technology
from US$0.91
|
36,059
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Comms mode |
Standalone mode |
Comms mode: 1 – 7 keys (or 1 – 6 keys plus a Guard Channel) |
Standalone mode: 1 – 4 keys plus a fixed Guard Channel on key 0 |
Number of I/O Lines in Standalone mode: 5 outputs |
Technology: Patented spread-spectrum charge-transfer |
Key Outline Sizes: 6 mm x 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible |
PCB Layers Required: One |
Electrode Materials: Etched copper; Silver; Carbon; Indium Tin Oxide (ITO) |
Panel Materials: Plastic; Glass; Composites; Painted surfaces (low particle density metallic paints possible |
Panel Thickness: Up to 10 mm glass; Up to 5 mm plastic (electrode size dependent) |
Comms mode: individually settable via simple commands over I2C-compatible interface |
Standalone mode: settings are fixed |
I2C -compatible slave mode (400 kHz) |
Discrete detection outputs |
Signal Processing: |
Self-calibration |
Auto drift compensation |
Noise filtering |
Adjacent Key Suppression® (AKS®) – up to three groups possible |
Power Supply: 1.8 V – 5.5 V |
14-pin SOIC RoHS compliant IC |
20-pin VQFN RoHS compliant IC |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 7 |
Max Number of keys | 7 |
Slider | No |
Proximity detection | No |
Output Channels | 0 |
Measurement Principle | E-Field |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | I2C and Discrete |
I/O, LED Drivers | 0 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 14 | SOIC |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
AT42QT1070 - Complete Datasheet |
Brochures |
---|
Product Selection Guide |
User Guides |
---|
Ultra Low Power BLE 4.1 SoC - Hardware Design Guidelines - SAMB11 Hardware Design Guide. |
Atmel AT08801: Single Key Configurator - User Guide |
Multifunction Compact Keyboard User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Capacitive Touch Sensor, -40 To 85Deg C | Newark Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C | element14 |
QTouch 7 Channel Touch Sensor IC | Microchip Technology |
AT42QT1070 Series 5.5 V â–’ 10 mA SMT Qtouch 7-Channel Sensor IC - SOIC-14 | Future Electronics |
Peripherals ICs | Avnet America |
Where can I find additional details, specifications and documents for a AT42QT1070-SSUR?
Additional datasheets, footprints and schematics for AT42QT1070-SSUR are listed on our Part Details page. You can also find images and similar parts to AT42QT1070-SSUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT1070-SSUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1070-SSUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT1070-SSUR fall under?
The AT42QT1070-SSUR is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT42QT1070-SSUR when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1070-SSUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT1070-SSUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT1070-SSUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for AT42QT1070-SSUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT1070-SSUR often in real-time on the comparison pages.
What if I can't find stock of AT42QT1070-SSUR?
You can fill out our help required form which you can use to request a quote for AT42QT1070-SSUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.