Status: | Active |
---|---|
Series: | AT40K10 |
RoHS: | Compliant |
Pins | Packaging | 208 | PQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (24) |
Miscellaneous |
---|
AT40K FPGA Interactive Architecture Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.8497 |
Shipping Weight (kg) | 4.166667 |
Lead Count | 208 |
Package Type | PQFP |
Package Width or Size | 28x28x3.4mm |
Soldering Composition | Matte Tin |
Fpga, 10K Gate, 2Ns, 208 Pin- Pqfp, Ind 208 Pqfp 28X28X3.4Mm Tray Rohs Compliant: Yes |Microchip AT40K10-2DQU | Newark Electronics |
FPGA AT40K Family 20K Gates 576 Cells 0.6um Technology 5V 208-Pin PQFP Tray | Avnet America |
FPGA, 10K GATE, 2NS, 208 pin- PQFP, IND | Microchip Technology |
Where can I find additional details, specifications and documents for a AT40K10-2DQU?
Additional datasheets, footprints and schematics for AT40K10-2DQU are listed on our Part Details page. You can also find images and similar parts to AT40K10-2DQU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT40K10-2DQU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT40K10-2DQU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT40K10-2DQU you can contact the distributor directly for product support, shipping queries etc.
Is the AT40K10-2DQU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT40K10-2DQU have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT40K10-2DQU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT40K10-2DQU often in real-time on the comparison pages.
What if I can't find stock of AT40K10-2DQU?
You can fill out our help required form which you can use to request a quote for AT40K10-2DQU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.