Status: | Unknown |
---|---|
Series: | AT4004 Series |
RoHS: | Unknown |
Tape Type | General Purpose |
---|---|
Tape Backing Material | PET (Polyester) Film |
Tape Width - Metric | 12mm |
Tape Width - Imperial | 0.472" |
Tape Length - Metric | 66m |
Tape Length - Imperial | 216ft |
Tape Colour | Yellow |
Product Range | AT4004 Series |
SVHC | No SVHC (15-Jan-2019) |
Electrical Insultape, Pet Film, 66Mx12Mm | Newark Electronics |
ELECTRICAL INSULTAPE, PET FILM, 66MX12MM | element14 |
Where can I find additional details, specifications and documents for a AT4004 YELLOW 66M X 12MM?
Additional datasheets, footprints and schematics for AT4004 YELLOW 66M X 12MM are listed on our Part Details page. You can also find images and similar parts to AT4004 YELLOW 66M X 12MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT4004 YELLOW 66M X 12MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT4004 YELLOW 66M X 12MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT4004 YELLOW 66M X 12MM fall under?
The AT4004 YELLOW 66M X 12MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to AT4004 YELLOW 66M X 12MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT4004 YELLOW 66M X 12MM you can contact the distributor directly for product support, shipping queries etc.
Is the AT4004 YELLOW 66M X 12MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT4004 YELLOW 66M X 12MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT4004 YELLOW 66M X 12MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT4004 YELLOW 66M X 12MM often in real-time on the comparison pages.
What if I can't find stock of AT4004 YELLOW 66M X 12MM?
You can fill out our help required form which you can use to request a quote for AT4004 YELLOW 66M X 12MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.