Status: | Unknown |
---|---|
Series: | AT4002 Series |
RoHS: | Unknown |
Tape Type | General Purpose |
---|---|
Tape Backing Material | Glass Cloth |
Tape Width - Metric | 25mm |
Tape Width - Imperial | 0.98" |
Tape Length - Metric | 55m |
Tape Length - Imperial | 180.45ft |
Tape Colour | White |
Product Range | AT4002 Series |
SVHC | No SVHC (15-Jan-2019) |
Tape, Glass Cloth, 55M X 25Mm | Newark Electronics |
TAPE, GLASS CLOTH, 55M X 25MM | element14 |
Where can I find additional details, specifications and documents for a AT4002 WHITE 55M X 25MM?
Additional datasheets, footprints and schematics for AT4002 WHITE 55M X 25MM are listed on our Part Details page. You can also find images and similar parts to AT4002 WHITE 55M X 25MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT4002 WHITE 55M X 25MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT4002 WHITE 55M X 25MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT4002 WHITE 55M X 25MM fall under?
The AT4002 WHITE 55M X 25MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to AT4002 WHITE 55M X 25MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT4002 WHITE 55M X 25MM you can contact the distributor directly for product support, shipping queries etc.
Is the AT4002 WHITE 55M X 25MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT4002 WHITE 55M X 25MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT4002 WHITE 55M X 25MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT4002 WHITE 55M X 25MM often in real-time on the comparison pages.
What if I can't find stock of AT4002 WHITE 55M X 25MM?
You can fill out our help required form which you can use to request a quote for AT4002 WHITE 55M X 25MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.