Status: | Unknown |
---|---|
Series: | AT32 Family AT32UC3C Series Microcontrollers |
RoHS: | Compliant |
Product Range | AT32 Family AT32UC3C Series Microcontrollers |
---|---|
Architecture | AVR32 |
MCU Core Size | 32bit |
Program Memory Size | 512KB |
RAM Memory Size | 64KB |
CPU Speed | 66MHz |
No. of Timers | 8 |
RoHS Compliant | Yes |
Maxtouch Auto - 512Kb Flash 144Lqfp -40/125 C Auto T&r/ Lqfp (Al) Rohs Compliant: Yes |Microchip AT32UC3C0512C-ALZR | Newark Electronics |
MCU 32-bit AT32 AVR RISC 512KB Flash 3.3V/5V 144-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT32UC3C0512C-ALZR?
Additional datasheets, footprints and schematics for AT32UC3C0512C-ALZR are listed on our Part Details page. You can also find images and similar parts to AT32UC3C0512C-ALZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3C0512C-ALZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32UC3C0512C-ALZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3C0512C-ALZR fall under?
The AT32UC3C0512C-ALZR is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3C0512C-ALZR when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3C0512C-ALZR you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3C0512C-ALZR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT32UC3C0512C-ALZR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AT32UC3C0512C-ALZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3C0512C-ALZR often in real-time on the comparison pages.
What if I can't find stock of AT32UC3C0512C-ALZR?
You can fill out our help required form which you can use to request a quote for AT32UC3C0512C-ALZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.