Status: | Active |
---|---|
Series: | AT30TSE002B |
RoHS: | Compliant |
No distributors results available
Meets JEDEC Specification JC42.4 |
Temperature Sensor + 2 Kbit Serial EEPROM |
EEPROM for Serial Presence Detect (SPD) |
Optimized for Voltage Range: 2.7V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8 |
Write 1.1 mA (typical) for 3.5 ms (typical) |
Read 100 µA (typical) |
Permanent and Reversible Software Write Protect |
Software Write Protection for the lower 1 Kbit |
Organized as 1 block of 256 x 8-bit (2 Kbit) |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) +75°C to +95°C |
±1°C/±2°C (typ./max.) +40°C to +125°C |
±2°C/±3°C (typ./max.) -20°C to +125°C |
Operating Current: 200 µA (typical) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.0 |
Lead Count | 8 |
Package Type | WDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Where can I find additional details, specifications and documents for a AT30TSE002B-MAH-T-975?
Additional datasheets, footprints and schematics for AT30TSE002B-MAH-T-975 are listed on our Part Details page. You can also find images and similar parts to AT30TSE002B-MAH-T-975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TSE002B-MAH-T-975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TSE002B-MAH-T-975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TSE002B-MAH-T-975 you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TSE002B-MAH-T-975 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TSE002B-MAH-T-975 have stock available?
There is no stock from authorised distributors for AT30TSE002B-MAH-T-975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TSE002B-MAH-T-975 often in real-time on the comparison pages.
What if I can't find stock of AT30TSE002B-MAH-T-975?
You can fill out our help required form which you can use to request a quote for AT30TSE002B-MAH-T-975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.