Status: | Active |
---|---|
Series: | AT30TS75A |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
560
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
730
in stock
|
Buy Now | |
element14
from US$0.82
|
730
in stock
|
Buy Now | |
Farnell
from US$0.82
|
730
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2-wire I²C™/SMBus Compatible Interface |
Single 1.7V to 5.5V Supply |
I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency |
User Selectable 9- to 12-Bit Resolution |
±0.5°C Accuracy from 0°C to +85°C (typical) |
±1.0°C Accuracy from -25°C to +105°C (typical) |
Low Operating Current: 150 µA (typical) |
Shutdown Mode: 0.6µA (typical) |
Power Saving One-Shot Temperature Conversion Measurement |
Space Saving SOIC, DFN, MSOP Packages available |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
AT30TS75A - Complete Datasheet |
Application Notes |
---|
AN_8736 - Industry Support Using the AT30TS750 Family of Digital Temperature Sensors |
Brochures |
---|
AT30TS750 Family Flyer - Atmel AT30TS750 Family. The world`s most versatile digital temperature sensing solutions. |
Digital Temperature Sensors Brochure |
Temperature Sensor Design Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N | Microchip Technology |
Temperature Sensor, Digital, Soic-8 | Newark Electronics |
TEMPERATURE SENSOR, DIGITAL, SOIC-8 | element14 |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Bulk | Avnet America |
Where can I find additional details, specifications and documents for a AT30TS75A-SS8M-B?
Additional datasheets, footprints and schematics for AT30TS75A-SS8M-B are listed on our Part Details page. You can also find images and similar parts to AT30TS75A-SS8M-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TS75A-SS8M-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TS75A-SS8M-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT30TS75A-SS8M-B fall under?
The AT30TS75A-SS8M-B is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT30TS75A-SS8M-B when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TS75A-SS8M-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TS75A-SS8M-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TS75A-SS8M-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT30TS75A-SS8M-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TS75A-SS8M-B often in real-time on the comparison pages.
What if I can't find stock of AT30TS75A-SS8M-B?
You can fill out our help required form which you can use to request a quote for AT30TS75A-SS8M-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.