Status: | Active |
---|---|
Series: | AT28LV010 |
RoHS: | Compliant |
Prices starting from US$44.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.55
|
151
in stock
|
Buy Now | |
element14
from US$56.11
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$50.84
|
149
in stock
|
Buy Now | |
Avnet America
from US$54.97
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$44.60
|
65
in stock
|
Buy Now | |
Avnet Silica
-
|
936
in stock
|
Buy Now | |
EBV Elektronik
-
|
156
in stock
|
Buy Now | |
Future Electronics
from US$49.85
|
-
|
Buy Now | |
Microchip Technology
from US$45.35
|
-
|
Buy Now |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 3 |
Oper Voltage Max (V) | 3.6 |
Read Access Speed (Par Flash) | 200/250ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 32 | TSOP |
Temp Range | -40C to +85C |
Packing Media | Tray (156) |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3729 |
Shipping Weight (kg) | 2.570513 |
Lead Count | 32 |
Package Type | TSOP |
Package Width or Size | 8x18.4x1mm |
Soldering Composition | Matte Tin |
PARALLEL EEPROM, 1MBIT, TSOP-32 | element14 |
200Ns, Tsop, Ind Temp, Green Rohs Compliant: Yes |Microchip AT28LV010-20TU | Newark Electronics |
EEPROM Parallel 1M-bit 128K x 8 3.3V 32-Pin TSOP-I | Avnet America |
AT28LV010 Series 1 Mb (128 K x 8) 3 - 3.6 V SMT Paged Parallel EEPROM - TSOP-32 | Future Electronics |
200NS, TSOP, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT28LV010-20TU?
Additional datasheets, footprints and schematics for AT28LV010-20TU are listed on our Part Details page. You can also find images and similar parts to AT28LV010-20TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28LV010-20TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28LV010-20TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28LV010-20TU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28LV010-20TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28LV010-20TU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for AT28LV010-20TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28LV010-20TU often in real-time on the comparison pages.
What if I can't find stock of AT28LV010-20TU?
You can fill out our help required form which you can use to request a quote for AT28LV010-20TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.