Status: | Active |
---|---|
Series: | AT28LV010 |
RoHS: | Compliant |
Prices starting from US$43.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.15
|
64
in stock
|
Buy Now | |
Microchip Technology
from US$43.85
|
640
in stock
|
Buy Now | |
Future Electronics
from US$47.80
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$51.13
|
30
in stock
|
Buy Now | |
element14
from US$54.65
|
30
in stock
|
Buy Now | |
Farnell
from US$48.25
|
30
in stock
|
Buy Now | |
Avnet America
from US$49.16
|
21
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 3 |
Oper Voltage Max (V) | 3.6 |
Read Access Speed (Par Flash) | 200/250ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
200NS, PLCC, IND TEMP, GREEN | Microchip Technology |
parallel eeprom 1 meg 3 volt - 20 ns soic I temp | Future Electronics |
Eeprom, 1Mbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT28LV010-20JU | Newark Electronics |
EEPROM, 1MBIT, -40 TO 85DEG C | element14 |
EEPROM Parallel 1M-bit 128K x 8 3.3V 32-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a AT28LV010-20JU?
Additional datasheets, footprints and schematics for AT28LV010-20JU are listed on our Part Details page. You can also find images and similar parts to AT28LV010-20JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28LV010-20JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28LV010-20JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28LV010-20JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28LV010-20JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28LV010-20JU have stock available?
Authorised distributors including Microchip Technology, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for AT28LV010-20JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28LV010-20JU often in real-time on the comparison pages.
What if I can't find stock of AT28LV010-20JU?
You can fill out our help required form which you can use to request a quote for AT28LV010-20JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.