AT27C4096-90JU-T by Microchip Technology

4Mb (256Kbit x 16) 5V OTP EPROM

Status: Active
Series: AT27C4096
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT27C4096 is a low-power, high-performance 4-megabit One Time Programmable EPROM organized 256-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems.

Where to Buy

Prices starting from US$7.41

Distributor Stock
Logo for Farnell
Farnell
from US$8.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.57
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.99
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$7.41
-
Buy Now

Features

4-Mbit (256-Kbit x 16)
Low-power CMOS operation
Standard power supply range, 5V +/-10%
100 µA max standby
40 mA max active at 5 MHz
Parallel Interface
55 ns access time
High-reliability CMOS technology
2,000V ESD protection
200 mA latchup immunity
Rapid programming algorithm – 50 µs/word (typical)
CMOS and TTL compatible inputs and outputs
Integrated product identification code
Industrial Temperature Range: -40°C to 85°C
Available in Green (Pb/Halide-free) Packaging Only
44-lead, Plastic J-leaded Chip Carrier (PLCC)

Specifications

Density (Organization) 4Mb
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
Read Access Speed (Par Flash) 55/90ns
Page Size (bytes) 1
Write Protected False
Data Retention (Years) 20
Battery Backup False
Pins | Packaging 44 | PLCC
Temp Range -40C to +85C
Packing Media Tape and reel (500)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 2.3755
Shipping Weight (kg) 3.4
Lead Count 44
Package Type PLCC
Package Width or Size 16.6x16.6x4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

90Ns, Plcc, Ind Temp, Green 44 Plcc 16.6X16.6X4.4Mm T/R Rohs Compliant: Yes |Microchip AT27C4096-90JU-T | Newark Electronics
EPROM 4Mb (256Kx16) OTP 5V 90ns | Future Electronics
4M-bit 256K x 16 One-time PROM 90ns 5V 40mA 44-Pin PLCC T/R | Avnet America
90NS, PLCC, IND TEMP, GREEN | Microchip Technology
EPROM, 4MBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT27C4096-90JU-T?

Additional datasheets, footprints and schematics for AT27C4096-90JU-T are listed on our Part Details page. You can also find images and similar parts to AT27C4096-90JU-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT27C4096-90JU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C4096-90JU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C4096-90JU-T you can contact the distributor directly for product support, shipping queries etc.

Is the AT27C4096-90JU-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT27C4096-90JU-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT27C4096-90JU-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT27C4096-90JU-T often in real-time on the comparison pages.

What if I can't find stock of AT27C4096-90JU-T?

You can fill out our help required form which you can use to request a quote for AT27C4096-90JU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay