Status: | Active |
---|---|
Series: | AT27C4096 |
RoHS: | Compliant |
Prices starting from US$8.00
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$8.00
|
420
in stock
|
Buy Now |
4-Mbit (256-Kbit x 16) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
40 mA max active at 5 MHz |
Parallel Interface |
55 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 50 µs/word (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
44-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 4Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55/90ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
AT27C4096 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
55NS, PDIP, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT27C4096-55PU?
Additional datasheets, footprints and schematics for AT27C4096-55PU are listed on our Part Details page. You can also find images and similar parts to AT27C4096-55PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C4096-55PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C4096-55PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C4096-55PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C4096-55PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C4096-55PU have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for AT27C4096-55PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C4096-55PU often in real-time on the comparison pages.
What if I can't find stock of AT27C4096-55PU?
You can fill out our help required form which you can use to request a quote for AT27C4096-55PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.