Status: | Active |
---|---|
Series: | AT27C1024 |
RoHS: | Compliant |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.79
|
1,690
in stock
|
Buy Now | |
CoreStaff
from US$5.41
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
-
|
Buy Now | |
Future Electronics
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
element14
from US$4.64
|
-
|
Buy Now | |
Farnell
from US$4.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
1-Mbit (64-Kbit x 16) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
30 mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 50 µs/word (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
44-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
AT27C1024 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
45NS, PDIP, IND TEMP, GREEN | Microchip Technology |
IC: EPROM memory | Transfer Multisort Elektronik |
EPROM OTP 1M-Bit 64K x 16 45ns | RS |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 40-PDIP | Future Electronics |
EPROM OTP 1M-Bit 64K x 16 45ns 40-Pin PDIP | Avnet America |
IC, OTP EPROM, 1M, 5V, 40PDIP | element14 |
Where can I find additional details, specifications and documents for a AT27C1024-45PU?
Additional datasheets, footprints and schematics for AT27C1024-45PU are listed on our Part Details page. You can also find images and similar parts to AT27C1024-45PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C1024-45PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C1024-45PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C1024-45PU fall under?
The AT27C1024-45PU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27C1024-45PU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C1024-45PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C1024-45PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C1024-45PU have stock available?
Authorised distributors including Microchip Technology, CoreStaff, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for AT27C1024-45PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C1024-45PU often in real-time on the comparison pages.
What if I can't find stock of AT27C1024-45PU?
You can fill out our help required form which you can use to request a quote for AT27C1024-45PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.