Status: | Active |
---|---|
Series: | AT27C1024 |
RoHS: | Compliant |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.03
|
358
in stock
|
Buy Now | |
Microchip Technology
from US$3.61
|
2,086
in stock
|
Buy Now | |
Distrelec
from US$3.94
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
165
in stock
|
Buy Now | |
element14
from US$4.24
|
165
in stock
|
Buy Now | |
Farnell
from US$4.06
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.30
|
95
in stock
|
Buy Now | |
Avnet America
from US$4.04
|
21
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1-Mbit (64-Kbit x 16) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
30 mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 50 µs/word (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
44-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT27C1024 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
45NS, PLCC, IND TEMP, GREEN | Microchip Technology |
EPROM OTP 1M-Bit 64K x 16 45ns | RS |
Microchip OTP EPROM Parallel 1MB 5MHz 70ns PLCC 1MB 70ns PLCC | Distrelec |
Ic, Otp Eprom, 1M, 5V, 44Plcc | Newark Electronics |
IC, OTP EPROM, 1M, 5V, 44PLCC | element14 |
IC: EPROM memory | Transfer Multisort Elektronik |
EPROM OTP 1M-Bit 64K x 16 45ns 44-Pin PLCC | Avnet America |
* | Future Electronics |
Where can I find additional details, specifications and documents for a AT27C1024-45JU?
Additional datasheets, footprints and schematics for AT27C1024-45JU are listed on our Part Details page. You can also find images and similar parts to AT27C1024-45JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C1024-45JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C1024-45JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C1024-45JU fall under?
The AT27C1024-45JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27C1024-45JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C1024-45JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C1024-45JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C1024-45JU have stock available?
Authorised distributors including Microchip Technology, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for AT27C1024-45JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C1024-45JU often in real-time on the comparison pages.
What if I can't find stock of AT27C1024-45JU?
You can fill out our help required form which you can use to request a quote for AT27C1024-45JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.