Status: | Active |
---|---|
Series: | AT27C010 |
RoHS: | Compliant |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.65
|
185
in stock
|
Buy Now | |
element14
from US$3.30
|
1,126
in stock
|
Buy Now | |
Farnell
from US$3.19
|
1,126
in stock
|
Buy Now | |
Schukat Electronic
from US$3.92
|
608
in stock
|
Buy Now | |
Future Electronics
from US$3.15
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.62
|
85
in stock
|
Buy Now | |
Micros
from US$4.59
|
32
in stock
|
Buy Now | |
Avnet Silica
-
|
256
in stock
|
Buy Now | |
EBV Elektronik
-
|
224
in stock
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
Microchip Technology
from US$2.86
|
-
|
Buy Now | |
Distrelec
from US$3.73
|
-
|
Buy Now |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27C010 Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
EPROM, OTP, 1MBIT, PLCC-32 | element14 |
OTP-ROM 5V 128kx8 70ns PLCC32 | Schukat Electronic |
AT27C010 Series 1 Mb (128 K x 8) 5.5 V One-Time Programmable Read-Only Memory | Future Electronics |
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC | RS |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
IC: EPROM memory | Transfer Multisort Elektronik |
OTP EPROM, 1Mbit (128k x 8bit), 70ns, 5V, -40÷85°C | Micros |
EPROM OTP 1M-Bit 128K x 8 70ns 32-Pin PLCC | Avnet Silica |
70NS, PLCC, IND TEMP, GREEN | Microchip Technology |
Microchip OTP EPROM Parallel 1MB 45ns PLCC 1MB 45ns PLCC | Distrelec |
Where can I find additional details, specifications and documents for a AT27C010-70JU?
Additional datasheets, footprints and schematics for AT27C010-70JU are listed on our Part Details page. You can also find images and similar parts to AT27C010-70JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C010-70JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C010-70JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C010-70JU fall under?
The AT27C010-70JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27C010-70JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C010-70JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C010-70JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C010-70JU have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Future Electronics and RS have stock available or on a lead time for AT27C010-70JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C010-70JU often in real-time on the comparison pages.
What if I can't find stock of AT27C010-70JU?
You can fill out our help required form which you can use to request a quote for AT27C010-70JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.