Status: | Active |
---|---|
Series: | AT27BV256 |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
416
in stock
|
Buy Now | |
Microchip Technology
from US$3.15
|
1,238
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
416
in stock
|
Buy Now | |
element14
from US$3.80
|
416
in stock
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256-Kbit (32-Kbit x 8) |
Dual voltage range operation |
Unregulated battery power supply range, 2.7V to 3.6V, or |
Standard power supply range, 5V +/-10% |
Parallel Interface |
70 ns access time |
Pin compatible with Microchip AT27C256R |
Low-power CMOS operation |
20 µA max standby (less than 1 µA, typical) for VCC = 3.6V |
29 mW max active at 5 MHz for VCC = 3.6V |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
JEDEC standard for LVTTL and LVBO |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 70 ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27BV256 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
70NS, PLCC, IND TEMP, GREEN | Microchip Technology |
Eprom, 256Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT27BV256-70JU | Newark Electronics |
EPROM, 256KBIT, -40 TO 85DEG C | element14 |
AT27BV256 Series 256 kb (32K x 8) One-Time Programmable Read-Only Memory-PLCC-32 | Future Electronics |
EPROM OTP 256K-Bit 32K x 8 70ns 32-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a AT27BV256-70JU?
Additional datasheets, footprints and schematics for AT27BV256-70JU are listed on our Part Details page. You can also find images and similar parts to AT27BV256-70JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27BV256-70JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27BV256-70JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27BV256-70JU fall under?
The AT27BV256-70JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27BV256-70JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27BV256-70JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27BV256-70JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27BV256-70JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AT27BV256-70JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27BV256-70JU often in real-time on the comparison pages.
What if I can't find stock of AT27BV256-70JU?
You can fill out our help required form which you can use to request a quote for AT27BV256-70JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.