Status: | Active |
---|---|
Series: | AT27BV010 |
RoHS: | Compliant |
Prices starting from US$3.91
1-Mbit (128-Kbit x 8) |
Dual voltage range operation |
Unregulated battery power supply range, 2.7V to 3.6V, or |
Standard power supply range, 5V +/-10% |
Parallel Interface |
90 ns access time |
Pin compatible with Microchip AT27C010 |
Low-power CMOS operation |
20 µA max standby (less than 1 µA, typical) for VCC = 3.6V |
29 mW max active at 5 MHz for VCC = 3.6V |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
JEDEC standard for LVTTL and LVBO |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 90 ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27BV010 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
90NS, PLCC, IND TEMP, GREEN | Microchip Technology |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 90 ns 32-PLCC (13.97x11.43 | Future Electronics |
EPROM OTP 1M-Bit 128K x 8 90ns 32-Pin PLCC | Avnet America |
EPROM, OTP, 1MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT27BV010-90JU?
Additional datasheets, footprints and schematics for AT27BV010-90JU are listed on our Part Details page. You can also find images and similar parts to AT27BV010-90JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27BV010-90JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27BV010-90JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27BV010-90JU fall under?
The AT27BV010-90JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27BV010-90JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27BV010-90JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27BV010-90JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27BV010-90JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT27BV010-90JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27BV010-90JU often in real-time on the comparison pages.
What if I can't find stock of AT27BV010-90JU?
You can fill out our help required form which you can use to request a quote for AT27BV010-90JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.