Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$1.44
Accessory Type | Mounting Clip |
---|---|
For Use With | Amphenol AT04-2P/3P/4P/6P/12P, ATM04-2P/3P/4P/6P/8P/12P, ATP04-2P/4P, ATV04, ATHD04 Connectors |
Product Range | AT Series |
RoHS Compliant | Yes |
Mounting Clip, Stainless Steel , 13Mm | Newark Electronics |
Mounting clip for AT, ATM, ATP, ATHD Series, 2, 3, 4, 6, 12 positions connectors stainless steel, .512 [13.00 mm] dia. Hole | Avnet America |
Mounting Clip For At, Atm, Atp, Athd Series, 2, 3, 4, 6, 12 Pins | Amphenol Sine Systems AT27-005-1200 | RS Americas |
MOUNTING CLIP AT 12POL | TTI Europe |
Where can I find additional details, specifications and documents for a AT27-005-1200?
Additional datasheets, footprints and schematics for AT27-005-1200 are listed on our Part Details page. You can also find images and similar parts to AT27-005-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27-005-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27-005-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27-005-1200 fall under?
The AT27-005-1200 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to AT27-005-1200 when available in the Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27-005-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the AT27-005-1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT27-005-1200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for AT27-005-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27-005-1200 often in real-time on the comparison pages.
What if I can't find stock of AT27-005-1200?
You can fill out our help required form which you can use to request a quote for AT27-005-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.