Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
No stock
|
Buy Now |
64K x 8-bit (512 Kbit) |
Serial Peripheral Interface (SPI) Compatible |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Low Power Consumption |
Read current: 10 mA (Max) at 20 MHz |
Write current: 7 mA (Max) at 10 MHz |
Standby current: 3 μA (Max) at 1.8V, 5μA (Max) at 5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention 100 years |
Temperature Ranges Available |
Industrial: -40°C to 85°C |
Factory Programming Available |
Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP and 8-lead 5x6 DFN |
Bus Modes | SPI |
---|---|
Density (Organization) | 512 Kbit |
Endurance | 1,000,000 |
Max. Clock Freq. | 20 MHz |
Max. Stand By Current (µA) | 5 |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 128 |
Write Protected | True |
Write Speed (ms) | 5 |
Write Protect Scheme | Quarter, Half, Whole Array |
Temperature Range | -40C to +85C |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT25512Y7-YH-T?
Additional datasheets, footprints and schematics for AT25512Y7-YH-T are listed on our Part Details page. You can also find images and similar parts to AT25512Y7-YH-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25512Y7-YH-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25512Y7-YH-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT25512Y7-YH-T fall under?
The AT25512Y7-YH-T is listed under AT25512.
Can I view similar or alternative parts?
You can view similar parts to AT25512Y7-YH-T when available in the AT25512 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25512Y7-YH-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT25512Y7-YH-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT25512Y7-YH-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT25512Y7-YH-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25512Y7-YH-T often in real-time on the comparison pages.
What if I can't find stock of AT25512Y7-YH-T?
You can fill out our help required form which you can use to request a quote for AT25512Y7-YH-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.