Status: | Active |
---|---|
Series: | AT24HC04B |
RoHS: | Compliant |
The Microchip AT24HC04B is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.8V to 5.5V.
The AT24HC04B utilizes half-array hardware write protection.
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.22
|
22,484
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
512 x 8 (4 Kbit) |
400 kHz and 1MHz (5V) clock compatibility |
Supports up to 4 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 1.6 uA (Typ), 4 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Grade 3 Temperature Range: -40°C to 85°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-lead PDIP |
Density (Organization) | 4K bits |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
AT24HC04B - Complete Datasheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Miscellaneous |
---|
IBIS Model - AT24HC04B Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.8-5.5V, 1MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
1.8-5.5V, 1Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip AT24HC04BN-SH-T | Newark Electronics |
AT24HC04BN Series 4 kb 5.5 V Surface Mount 2 Wire Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-2Wire 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC | Avnet America |
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a AT24HC04BN-SH-T?
Additional datasheets, footprints and schematics for AT24HC04BN-SH-T are listed on our Part Details page. You can also find images and similar parts to AT24HC04BN-SH-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24HC04BN-SH-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24HC04BN-SH-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24HC04BN-SH-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24HC04BN-SH-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24HC04BN-SH-T have stock available?
Authorised distributors including Microchip Technology, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT24HC04BN-SH-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24HC04BN-SH-T often in real-time on the comparison pages.
What if I can't find stock of AT24HC04BN-SH-T?
You can fill out our help required form which you can use to request a quote for AT24HC04BN-SH-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.