Status: | Active |
---|---|
Series: | AT24C32E |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
5,000
in stock
|
Buy Now | |
element14
from US$0.41
|
5,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
1,339
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4096 x 8 (32 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.15 mA (Typ), 0.5 mA (Max) |
Write current 0.2 mA (Typ), 1 mA (Max) |
Standby current 0.1 uA (Typ), 0.8 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP |
Density (Organization) | 32K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C32E Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.1992 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
EEPROM serial | Avnet America |
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT24C32E-XHM-T | Newark Electronics |
EEPROM, 32KBIT, -40 TO 85DEG C | element14 |
1.7-3.6V, 1MHz, Ind Tmp, 8-TSSOP | Microchip Technology |
AT24C32E Series 32 kb 3.6 V Surface Mount I2C 2 Wire Serial EEPROM - TSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a AT24C32E-XHM-T?
Additional datasheets, footprints and schematics for AT24C32E-XHM-T are listed on our Part Details page. You can also find images and similar parts to AT24C32E-XHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C32E-XHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C32E-XHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C32E-XHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C32E-XHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C32E-XHM-T have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for AT24C32E-XHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C32E-XHM-T often in real-time on the comparison pages.
What if I can't find stock of AT24C32E-XHM-T?
You can fill out our help required form which you can use to request a quote for AT24C32E-XHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.