Status: | Active |
---|---|
Series: | AT24C32E |
RoHS: | Compliant |
Prices starting from US$0.45
4096 x 8 (32 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.15 mA (Typ), 0.5 mA (Max) |
Write current 0.2 mA (Typ), 1 mA (Max) |
Standby current 0.1 uA (Typ), 0.8 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP |
Density (Organization) | 32K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C32E Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.7-3.6V, 1MHz, Ind Tmp, 8-PDIP | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
1.7-3.6V, 1Mhz, Ind Tmp, 8-Pdip 8 Pdip .300In Tube Rohs Compliant: Yes |Microchip AT24C32E-PUM | Newark Electronics |
MCCAT24C32E-PUM | Avnet America |
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24C32E-PUM?
Additional datasheets, footprints and schematics for AT24C32E-PUM are listed on our Part Details page. You can also find images and similar parts to AT24C32E-PUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C32E-PUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C32E-PUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C32E-PUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C32E-PUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C32E-PUM have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AT24C32E-PUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C32E-PUM often in real-time on the comparison pages.
What if I can't find stock of AT24C32E-PUM?
You can fill out our help required form which you can use to request a quote for AT24C32E-PUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.