Status: | Unknown |
---|---|
Series: | 8Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 8Kbit |
EEPROM Memory Configuration | 1K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 8Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 24 |
Clock Frequency Max | 400kHz |
Device Marking | 24C08 |
IC Interface Type | Serial I2C |
Logic Function Number | 08 |
Memory Density | 8Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
Termination Type | Through Hole |
Serial EEPROM, 2-Wire/I2C, 8Kbit (1k x 8bit), 1.8÷5.5V, -40÷85°C | Micros |
SERIAL EEPROM, 8KBIT, 1MHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a AT24C08B-PU?
Additional datasheets, footprints and schematics for AT24C08B-PU are listed on our Part Details page. You can also find images and similar parts to AT24C08B-PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C08B-PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C08B-PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C08B-PU fall under?
The AT24C08B-PU is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT24C08B-PU when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C08B-PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C08B-PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT24C08B-PU have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for AT24C08B-PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C08B-PU often in real-time on the comparison pages.
What if I can't find stock of AT24C08B-PU?
You can fill out our help required form which you can use to request a quote for AT24C08B-PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.