Status: | Unknown |
---|---|
Series: | AT170 Series |
RoHS: | Unknown |
Tape Type | Gaffer / Duct / Cloth |
---|---|
Tape Backing Material | Cloth |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.97" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164ft |
Tape Colour | Silver |
Product Range | AT170 Series |
SVHC | No SVHC (15-Jan-2019) |
Tape, Polycloth, 50M X 50Mm | Newark Electronics |
TAPE, POLYCLOTH, 50M X 50MM | element14 |
Where can I find additional details, specifications and documents for a AT170 SILVER 50M X 50MM?
Additional datasheets, footprints and schematics for AT170 SILVER 50M X 50MM are listed on our Part Details page. You can also find images and similar parts to AT170 SILVER 50M X 50MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT170 SILVER 50M X 50MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT170 SILVER 50M X 50MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT170 SILVER 50M X 50MM fall under?
The AT170 SILVER 50M X 50MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to AT170 SILVER 50M X 50MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT170 SILVER 50M X 50MM you can contact the distributor directly for product support, shipping queries etc.
Is the AT170 SILVER 50M X 50MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT170 SILVER 50M X 50MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT170 SILVER 50M X 50MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT170 SILVER 50M X 50MM often in real-time on the comparison pages.
What if I can't find stock of AT170 SILVER 50M X 50MM?
You can fill out our help required form which you can use to request a quote for AT170 SILVER 50M X 50MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.