Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 12" |
External Height | 12" |
Raceway / Duct Color | - |
Raceway / Duct Material | - |
Enclosure, Angled Wiring Trough, NEMA 1,12x12x72 | nVent HOFFMAN AT121272 | RS Americas |
Raceway Duct, Angled Trough, 12X12X72" | Newark Electronics |
Where can I find additional details, specifications and documents for a AT121272?
Additional datasheets, footprints and schematics for AT121272 are listed on our Part Details page. You can also find images and similar parts to AT121272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT121272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT121272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT121272 fall under?
The AT121272 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to AT121272 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT121272 you can contact the distributor directly for product support, shipping queries etc.
Is the AT121272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT121272 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AT121272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT121272 often in real-time on the comparison pages.
What if I can't find stock of AT121272?
You can fill out our help required form which you can use to request a quote for AT121272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.