Status: | Unknown |
---|---|
Series: | AT-100 Series |
RoHS: | Unknown |
Prices starting from US$36.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.42
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$36.80
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$50.66
|
43
in stock
|
Buy Now | |
element14
from US$57.17
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$44.43
|
4
in stock
|
Buy Now | |
Avnet America
from US$55.75
|
-
|
Buy Now | |
Sager
from US$48.30
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | AT-100 Series |
SVHC | No SVHC (15-Jan-2019) |
Rf Adapter, Sma Plug-Jack, 50 Ohm | Newark Electronics |
RF ADAPTER, SMA PLUG-JACK, 50 OHM | element14 |
Attenuator | Transfer Multisort Elektronik |
Fixed Attenuators 18GHz 10dB SMA | Avnet America |
Attenuators - Interconnects LP ATTENUATOR 10DB | Sager |
Where can I find additional details, specifications and documents for a AT-110V?
Additional datasheets, footprints and schematics for AT-110V are listed on our Part Details page. You can also find images and similar parts to AT-110V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT-110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT-110V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT-110V fall under?
The AT-110V is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to AT-110V when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT-110V you can contact the distributor directly for product support, shipping queries etc.
Is the AT-110V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT-110V have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AT-110V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT-110V often in real-time on the comparison pages.
What if I can't find stock of AT-110V?
You can fill out our help required form which you can use to request a quote for AT-110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.