Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
10,696
in stock
|
Buy Now | |
element14
from US$0.35
|
2,905
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,828
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Accessory Type | Mounting Clip |
---|---|
For Use With | Amphenol AT04-2P/3P/4P/6P/12P, ATM04-2P/12P, ATP04-2P/4P, ATV04, ATHD04 Automotive Connectors |
Product Range | AT Series |
RoHS Compliant | Yes |
Mounting Clip for AT 2,3,4,6,12pol, ATM, | RS |
Mounting Clip, Thermoplastic, Grey | Newark Electronics |
MOUNTING CLIP FOR AT GREY | TTI Europe |
Mounting clip for AT, ATM, ATP, ATHD Series 2, 3, 4, 6, 12 position connectors, plastic grey | Avnet America |
Mounting Clip For At, Atm, Atp, Athd Series 2, 3, 4, 6, 12 Position Connectors | Amphenol Sine Systems AT11-026-0205 | RS Americas |
AT SERIES MOUNTING CLIP | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT11-026-0205?
Additional datasheets, footprints and schematics for AT11-026-0205 are listed on our Part Details page. You can also find images and similar parts to AT11-026-0205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT11-026-0205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT11-026-0205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT11-026-0205 fall under?
The AT11-026-0205 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to AT11-026-0205 when available in the Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT11-026-0205 you can contact the distributor directly for product support, shipping queries etc.
Is the AT11-026-0205 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT11-026-0205 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for AT11-026-0205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT11-026-0205 often in real-time on the comparison pages.
What if I can't find stock of AT11-026-0205?
You can fill out our help required form which you can use to request a quote for AT11-026-0205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.