Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 250°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Smd Multilayer Ceramic Capacitor, At Series, 4700 Pf, 10%, C0G/Np0, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx AT103A472KAT9A | Newark Electronics |
CAP, 4700PF, 25V, 10%, C0G/NP0, 1210 | element14 |
Where can I find additional details, specifications and documents for a AT103A472KAT9A?
Additional datasheets, footprints and schematics for AT103A472KAT9A are listed on our Part Details page. You can also find images and similar parts to AT103A472KAT9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT103A472KAT9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT103A472KAT9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT103A472KAT9A fall under?
The AT103A472KAT9A is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to AT103A472KAT9A when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT103A472KAT9A you can contact the distributor directly for product support, shipping queries etc.
Is the AT103A472KAT9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT103A472KAT9A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT103A472KAT9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT103A472KAT9A often in real-time on the comparison pages.
What if I can't find stock of AT103A472KAT9A?
You can fill out our help required form which you can use to request a quote for AT103A472KAT9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.