Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
1,512
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
3,590
in stock
|
Buy Now | |
PEI-Genesis
from US$1.80
|
2,200
in stock
|
Buy Now | |
element14
from US$2.52
|
1,344
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
1,338
in stock
|
Buy Now | |
Farnell
from US$2.22
|
1,338
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
521
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
498
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
149
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
111
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | A Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Connectors |
PLUG 4 WAY, STRAIN RELIEF | TTI Europe |
AT 4C 16 AWG SKT PLG S/R BLK | PEI-Genesis |
4 Pin Plug, with Strain Relief, black | RS |
PLUG W/STRAIN RELIEF END CAP, 4POS, BLK | element14 |
Plug W/Strain Relief End Cap, 4Pos, Blk | Newark Electronics |
4-Way Plug Female Connector with Strain Relief Endcap, Standard Seal, Black | Avnet America |
4-Way Plug Female Connector with Strain Relief and Endcap, Standard Seal | Amphenol Sine Systems AT06-4S-SR01BLK | RS Americas |
4 PIN PLUG, WITH STRAIN R | Heilind Electronics |
AT Series 4 Position Black Strain Relief End Cap Socket Plug Connector | Future Electronics |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 4 Poles, Black | Distrelec |
4-Way Plug Female Connector with Standard Seal. Compatible to part # DT06-4S-EP11 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-4S-SR01BLK?
Additional datasheets, footprints and schematics for AT06-4S-SR01BLK are listed on our Part Details page. You can also find images and similar parts to AT06-4S-SR01BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-4S-SR01BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-4S-SR01BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-4S-SR01BLK fall under?
The AT06-4S-SR01BLK is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-4S-SR01BLK when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-4S-SR01BLK you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-4S-SR01BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-4S-SR01BLK have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, RS, element14 and Newark Electronics have stock available or on a lead time for AT06-4S-SR01BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-4S-SR01BLK often in real-time on the comparison pages.
What if I can't find stock of AT06-4S-SR01BLK?
You can fill out our help required form which you can use to request a quote for AT06-4S-SR01BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.