Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
405
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
9,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
5,400
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
4,061
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
2,879
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
1,634
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
672
in stock
|
Buy Now | |
PEI-Genesis
from US$1.48
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
For Use With | AT Series Socket Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
Voltage Rating | 1500V |
RoHS Compliant | Yes |
PLUG 4 WAY | TTI Europe |
Plug And Socket Connector Housing | Newark Electronics |
4-Way Plug, Female Connector with Reduced Diameter Seal (E-Seal) | Avnet America |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
4 Pin Plug, with Reduced Dia. Seal | Heilind Electronics |
Plug Connector, 4 Way, Female, Reduced Diameter Seal (E-Seal), AT Series | Amphenol Sine Systems AT06-4S-RD01 | RS Americas |
AT 4C 16 AWG SKT PLG RD SEAL | PEI-Genesis |
4-Way Plug, Female Connector with Reduced Diameter Seal (E-Seal). Compatible to part # DT06-4S-C015 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-4S-RD01?
Additional datasheets, footprints and schematics for AT06-4S-RD01 are listed on our Part Details page. You can also find images and similar parts to AT06-4S-RD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-4S-RD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-4S-RD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-4S-RD01 fall under?
The AT06-4S-RD01 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT06-4S-RD01 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-4S-RD01 you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-4S-RD01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT06-4S-RD01 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Distrelec and Heilind Electronics have stock available or on a lead time for AT06-4S-RD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-4S-RD01 often in real-time on the comparison pages.
What if I can't find stock of AT06-4S-RD01?
You can fill out our help required form which you can use to request a quote for AT06-4S-RD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.